CRGH1206F53R6 -- CRGH1206 1% 53R6 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 53R6 0.5W Neohm - Te Connectivity
CRGH1206F53R6
Description
CRGH1206 1% 53R6 0.5W
Description
CRGH1206 1% 53R6 0.5W
Suppliers
Crgh1206 1% 53R6 0.5W Neohm - Te Connectivity
94X6822
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6822 |
|
Product Name
|
Crgh1206 1% 53R6 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
20 to 115 volts
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
12000 volts
Current Rating
7.5 amps
View Details
Connector Type
Circular / Cylindrical Connectors
View Details
2 suppliers