CRGH1206F51K1 -- CRGH1206 1% 51K1 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 51K1 0.5W Neohm - Te Connectivity
CRGH1206F51K1
Description
CRGH1206 1% 51K1 0.5W
Description
CRGH1206 1% 51K1 0.5W
Suppliers
Crgh1206 1% 51K1 0.5W Neohm - Te Connectivity
94X6813
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6813 |
|
Product Name
|
Crgh1206 1% 51K1 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Male / Plug
View Details
Coupling / Adapter
Coupling / Adapter
Voltage Rating
250 volts
Current Rating
6.0 to 35.0 amps
View Details
Voltage Rating
700 volts
Current Rating
23.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
5 suppliers