CRGH1206F4K64 -- CRGH1206 1% 4K64 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 4K64 0.5W Neohm - Te Connectivity
CRGH1206F4K64
Description
CRGH1206 1% 4K64 0.5W
Description
CRGH1206 1% 4K64 0.5W
Suppliers
Crgh1206 1% 4K64 0.5W Neohm - Te Connectivity
94X6763
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6763 |
|
Product Name
|
Crgh1206 1% 4K64 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details