CRGH1206F49K9 -- CRGH1206 1% 49K9 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 49K9 0.5W Neohm - Te Connectivity
CRGH1206F49K9
Description
CRGH1206 1% 49K9 0.5W
Description
CRGH1206 1% 49K9 0.5W
Suppliers
Crgh1206 1% 49K9 0.5W Neohm - Te Connectivity
94X6803
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6803 |
|
Product Name
|
Crgh1206 1% 49K9 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Voltage Rating
700 volts
Current Rating
23.0 amps
View Details