TE Connectivity Chip Resistor - Surface Mount CRGH1206F47R

Description
47 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote
Description
47 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, CRG Series, features a resistance value of 47 Ohms and a power rating of 500 mW. It has a tolerance of ±1% and a maximum working voltage of 200 V. This resistor is designed in a 1206 case size, which is equivalent to 3216 metric dimensions. It is RoHS compliant, indicating it meets environmental standards for hazardous substances. This component is suitable for applications requiring precise resistance values and reliable performance in compact electronic designs.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, CRG Series, features a resistance value of 47 Ohms and a power rating of 500 mW. It has a tolerance of ±1% and a maximum working voltage of 200 V. This resistor is designed in a 1206 case size, which is equivalent to 3216 metric dimensions. It is RoHS compliant, indicating it meets environmental standards for hazardous substances. This component is suitable for applications requiring precise resistance values and reliable performance in compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH1206F47RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206F47RTR-ND
Chip Resistor - Surface Mount 1712-CRGH1206F47RTR-ND
47 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

47 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH1206F47RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206F47RCT-ND
Chip Resistor - Surface Mount 1712-CRGH1206F47RCT-ND
47 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

47 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH1206F47RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206F47RDKR-ND
Chip Resistor - Surface Mount 1712-CRGH1206F47RDKR-ND
47 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

47 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 47 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Te Connectivity - 95W7255 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 47 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Te Connectivity
95W7255
Surface Mount Thick Film Resistor, Crg Series, 47 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Te Connectivity 95W7255
Surface Mount Thick Film Resistor, CRG Series, 47 ohm, 500 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 47 ohm, 500 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R, 0.5W, 1%, 1206, Thick Film; Resistance Neohm Te Connectivity - 46AK9331 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 0.5W, 1%, 1206, Thick Film; Resistance Neohm Te Connectivity
46AK9331
Res, 47R, 0.5W, 1%, 1206, Thick Film; Resistance Neohm Te Connectivity 46AK9331
RES, 47R, 0.5W, 1%, 1206, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

RES, 47R, 0.5W, 1%, 1206, THICK FILM; Resistance:47ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRGH1206F47R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGH1206F47R
Chip Resistor - Surface Mount CRGH1206F47R
RES SMD 47 OHM 1% 1/2W 1206

RES SMD 47 OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1712-CRGH1206F47RTR-ND 95W7255 46AK9331 CRGH1206F47R
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 47 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Te Connectivity Res, 47R, 0.5W, 1%, 1206, Thick Film; Resistance Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers