TE Connectivity Chip Resistor - Surface Mount CRGH1206F470R

Description
RES 470 OHM 1% 1/2W 1206
Request a Quote Datasheet
Description
RES 470 OHM 1% 1/2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH1206F470RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206F470RCT-ND
Chip Resistor - Surface Mount 1712-CRGH1206F470RCT-ND
RES 470 OHM 1% 1/2W 1206

RES 470 OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH1206F470RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206F470RTR-ND
Chip Resistor - Surface Mount 1712-CRGH1206F470RTR-ND
470 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

470 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH1206F470RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206F470RDKR-ND
Chip Resistor - Surface Mount 1712-CRGH1206F470RDKR-ND
RES 470 OHM 1% 1/2W 1206

RES 470 OHM 1% 1/2W 1206

Buy Now Datasheet
Res, 470R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 12AC0370 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
12AC0370
Res, 470R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 12AC0370
RES, 470R, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:470ohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 470R, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:470ohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Crg Series, 470 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity - 95W7257 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 470 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity
95W7257
Surface Mount Thick Film Resistor, Crg Series, 470 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity 95W7257
Surface Mount Thick Film Resistor, CRG Series, 470 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 470 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CRGH1206F470RCT-ND 12AC0370 95W7257
Product Name Chip Resistor - Surface Mount Res, 470R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity Surface Mount Thick Film Resistor, Crg Series, 470 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5902FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details