TE Connectivity Chip Resistor - Surface Mount CRGH1206F470K

Description
470 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
470 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGH1206F470K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH1206F470K-ND
Chip Resistor - Surface Mount CRGH1206F470K-ND
470 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

470 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGH1206F470K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGH1206F470K
Chip Resistor - Surface Mount CRGH1206F470K
RES 470 KOHM 1% 1/2W 1206

RES 470 KOHM 1% 1/2W 1206

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Crg Series, 470 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity - 95W7256 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 470 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity
95W7256
Surface Mount Thick Film Resistor, Crg Series, 470 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity 95W7256
Surface Mount Thick Film Resistor, CRG Series, 470 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 470 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRGH1206F470K-ND CRGH1206F470K 95W7256
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 470 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1434FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details