CRGH1206F453K -- CRGH1206 1% 453K 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 453K 0.5W Neohm - Te Connectivity
CRGH1206F453K
Description
CRGH1206 1% 453K 0.5W
Description
CRGH1206 1% 453K 0.5W
Suppliers
Crgh1206 1% 453K 0.5W Neohm - Te Connectivity
94X6789
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6789 |
|
Product Name
|
Crgh1206 1% 453K 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector; PC Card Connector
Voltage Rating
1000 volts
Current Rating
2.0 to 3.0 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details