CRGH1206F43R2 -- CRGH1206 1% 43R2 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 43R2 0.5W Neohm - Te Connectivity
CRGH1206F43R2
Description
CRGH1206 1% 43R2 0.5W
Description
CRGH1206 1% 43R2 0.5W
Suppliers
Crgh1206 1% 43R2 0.5W Neohm - Te Connectivity
94X6780
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6780 |
|
Product Name
|
Crgh1206 1% 43R2 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
Military Connector
View Details