TE Connectivity Chip Resistor - Surface Mount CRGH1206F432K

Description
432 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
432 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRGH1206F432K-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRGH1206F432K-ND
Chip Resistor - Surface Mount CRGH1206F432K-ND
432 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

432 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CRGH1206F432K-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers