CRGH1206F422K -- CRGH1206 1% 422K 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 422K 0.5W Neohm - Te Connectivity
CRGH1206F422K
Description
CRGH1206 1% 422K 0.5W
Description
CRGH1206 1% 422K 0.5W
Suppliers
Crgh1206 1% 422K 0.5W Neohm - Te Connectivity
94X6777
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6777 |
|
Product Name
|
Crgh1206 1% 422K 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Board Mount Connector; Board to Board Connector; Military Connector
View Details