CRGH1206F39K2 -- CRGH1206 1% 39K2 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 39K2 0.5W Neohm - Te Connectivity
CRGH1206F39K2
Description
CRGH1206 1% 39K2 0.5W
Description
CRGH1206 1% 39K2 0.5W
Suppliers
Crgh1206 1% 39K2 0.5W Neohm - Te Connectivity
94X6753
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6753 |
|
Product Name
|
Crgh1206 1% 39K2 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Coupling / Adapter
Coupling / Adapter
Voltage Rating
60 to 800 volts
Current Rating
27.5 to 470.0 amps
View Details
Termination
Crimp
Contact Size (AWG)
? to 6 AWG
View Details