TE Connectivity Chip Resistor - Surface Mount CRGH1206F39K

Description
RES 39K OHM 1% 1/2W 1206
Request a Quote Datasheet
Description
RES 39K OHM 1% 1/2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH1206F39KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206F39KTR-ND
Chip Resistor - Surface Mount 1712-CRGH1206F39KTR-ND
RES 39K OHM 1% 1/2W 1206

RES 39K OHM 1% 1/2W 1206

Buy Now Datasheet
Res, 39K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 12AC0367 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
12AC0367
Res, 39K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 12AC0367
RES, 39K, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:39kohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 39K, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:39kohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Crg Series, 39 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity - 95W7249 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 39 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity
95W7249
Surface Mount Thick Film Resistor, Crg Series, 39 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity 95W7249
Surface Mount Thick Film Resistor, CRG Series, 39 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 39 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CRGH1206F39KTR-ND 12AC0367 95W7249
Product Name Chip Resistor - Surface Mount Res, 39K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity Surface Mount Thick Film Resistor, Crg Series, 39 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567541 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details