CRGH1206F392R -- CRGH1206 1% 392R 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 392R 0.5W Neohm - Te Connectivity
CRGH1206F392R
Description
CRGH1206 1% 392R 0.5W
Description
CRGH1206 1% 392R 0.5W
Suppliers
Crgh1206 1% 392R 0.5W Neohm - Te Connectivity
94X6756
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6756 |
|
Product Name
|
Crgh1206 1% 392R 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 to 400 volts
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers