CRGH1206F35R7 -- CRGH1206 1% 35R7 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 35R7 0.5W Neohm - Te Connectivity
CRGH1206F35R7
Description
CRGH1206 1% 35R7 0.5W
Description
CRGH1206 1% 35R7 0.5W
Suppliers
Crgh1206 1% 35R7 0.5W Neohm - Te Connectivity
94X6738
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6738 |
|
Product Name
|
Crgh1206 1% 35R7 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details