CRGH1206F332R -- CRGH1206 1% 332R 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 332R 0.5W Neohm - Te Connectivity
CRGH1206F332R
Description
CRGH1206 1% 332R 0.5W
Description
CRGH1206 1% 332R 0.5W
Suppliers
Crgh1206 1% 332R 0.5W Neohm - Te Connectivity
94X6728
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6728 |
|
Product Name
|
Crgh1206 1% 332R 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
30 AWG
View Details