CRGH1206F2K1 -- CRGH1206 1% 2K1 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 2K1 0.5W Neohm - Te Connectivity
CRGH1206F2K1
Description
CRGH1206 1% 2K1 0.5W
Description
CRGH1206 1% 2K1 0.5W
Suppliers
Crgh1206 1% 2K1 0.5W Neohm - Te Connectivity
94X6614
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6614 |
|
Product Name
|
Crgh1206 1% 2K1 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details