CRGH1206F29K4 -- CRGH1206 1% 29K4 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 29K4 0.5W Neohm - Te Connectivity
CRGH1206F29K4
Description
CRGH1206 1% 29K4 0.5W
Description
CRGH1206 1% 29K4 0.5W
Suppliers
Crgh1206 1% 29K4 0.5W Neohm - Te Connectivity
94X6693
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6693 |
|
Product Name
|
Crgh1206 1% 29K4 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
Card Edge Connector
Mounting
Surface Mount
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers