CRGH1206F28K -- CRGH1206 1% 28K 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 28K 0.5W Neohm - Te Connectivity
CRGH1206F28K
Description
CRGH1206 1% 28K 0.5W
Description
CRGH1206 1% 28K 0.5W
Suppliers
Crgh1206 1% 28K 0.5W Neohm - Te Connectivity
94X6685
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6685 |
|
Product Name
|
Crgh1206 1% 28K 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details