TE Connectivity Chip Resistor - Surface Mount CRGH1206F27K

Description
RES 27K OHM 1% 1/2W 1206
Request a Quote Datasheet
Description
RES 27K OHM 1% 1/2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 41-CRGH1206F27KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
41-CRGH1206F27KTR-ND
Chip Resistor - Surface Mount 41-CRGH1206F27KTR-ND
RES 27K OHM 1% 1/2W 1206

RES 27K OHM 1% 1/2W 1206

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 27 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity - 95W7239 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 27 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity
95W7239
Surface Mount Thick Film Resistor, Crg Series, 27 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity 95W7239
Surface Mount Thick Film Resistor, CRG Series, 27 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 27 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 41-CRGH1206F27KTR-ND 95W7239
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 27 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756763 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers