CRGH1206F274R -- CRGH1206 1% 274R 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 274R 0.5W Neohm - Te Connectivity
CRGH1206F274R
Description
CRGH1206 1% 274R 0.5W
Description
CRGH1206 1% 274R 0.5W
Suppliers
Crgh1206 1% 274R 0.5W Neohm - Te Connectivity
94X6684
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6684 |
|
Product Name
|
Crgh1206 1% 274R 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details