TE Connectivity Crgh1206 1% 261R 0.5W Neohm - Te Connectivity CRGH1206F261R

Description
CRGH1206 1% 261R 0.5W
Description
CRGH1206 1% 261R 0.5W

Suppliers

Company
Product
Description
Supplier Links
Crgh1206 1% 261R 0.5W Neohm - Te Connectivity - 94X6678 - Newark, An Avnet Company
Chicago, IL, United States
Crgh1206 1% 261R 0.5W Neohm - Te Connectivity
94X6678
Crgh1206 1% 261R 0.5W Neohm - Te Connectivity 94X6678
CRGH1206 1% 261R 0.5W

CRGH1206 1% 261R 0.5W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X6678
Product Name Crgh1206 1% 261R 0.5W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - 2922A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details