CRGH1206F255K -- CRGH1206 1% 255K 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 255K 0.5W Neohm - Te Connectivity
CRGH1206F255K
Description
CRGH1206 1% 255K 0.5W
Description
CRGH1206 1% 255K 0.5W
Suppliers
Crgh1206 1% 255K 0.5W Neohm - Te Connectivity
94X6671
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6671 |
|
Product Name
|
Crgh1206 1% 255K 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
View Details