TE Connectivity Crgh1206 1% 24K9 0.5W Neohm - Te Connectivity CRGH1206F24K9

Description
CRGH1206 1% 24K9 0.5W
Description
CRGH1206 1% 24K9 0.5W

Suppliers

Company
Product
Description
Supplier Links
Crgh1206 1% 24K9 0.5W Neohm - Te Connectivity - 94X6662 - Newark, An Avnet Company
Chicago, IL, United States
Crgh1206 1% 24K9 0.5W Neohm - Te Connectivity
94X6662
Crgh1206 1% 24K9 0.5W Neohm - Te Connectivity 94X6662
CRGH1206 1% 24K9 0.5W

CRGH1206 1% 24K9 0.5W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X6662
Product Name Crgh1206 1% 24K9 0.5W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML4G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF021 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 50 to 60 volts
Current Rating 12.0 amps
View Details