CRGH1206F24K3 -- CRGH1206 1% 24K3 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 24K3 0.5W Neohm - Te Connectivity
CRGH1206F24K3
Description
CRGH1206 1% 24K3 0.5W
Description
CRGH1206 1% 24K3 0.5W
Suppliers
Crgh1206 1% 24K3 0.5W Neohm - Te Connectivity
94X6661
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6661 |
|
Product Name
|
Crgh1206 1% 24K3 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
16 to 20 AWG
View Details
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Geometry
Right Angle
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details