RES 240K OHM 1% 1/2W 1206
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 1712-CRGH1206F240KTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 |
| Tolerance | 1 +/- % |