CRGH1206F23K7 -- CRGH1206 1% 23K7 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 23K7 0.5W Neohm - Te Connectivity
CRGH1206F23K7
Description
CRGH1206 1% 23K7 0.5W
Description
CRGH1206 1% 23K7 0.5W
Suppliers
Crgh1206 1% 23K7 0.5W Neohm - Te Connectivity
94X6654
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6654 |
|
Product Name
|
Crgh1206 1% 23K7 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 volts
View Details
Connector Type
Coaxial Connector
Voltage Rating
500 volts
Current Rating
3.0 amps
View Details