CRGH1206F22R6 -- CRGH1206 1% 22R6 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 22R6 0.5W Neohm - Te Connectivity
CRGH1206F22R6
Description
CRGH1206 1% 22R6 0.5W
Description
CRGH1206 1% 22R6 0.5W
Suppliers
Crgh1206 1% 22R6 0.5W Neohm - Te Connectivity
94X6648
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6648 |
|
Product Name
|
Crgh1206 1% 22R6 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details