CRGH1206F22R1 -- CRGH1206 1% 22R1 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 22R1 0.5W Neohm - Te Connectivity
CRGH1206F22R1
Description
CRGH1206 1% 22R1 0.5W
Description
CRGH1206 1% 22R1 0.5W
Suppliers
Crgh1206 1% 22R1 0.5W Neohm - Te Connectivity
94X6647
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6647 |
|
Product Name
|
Crgh1206 1% 22R1 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers