TE Connectivity Chip Resistor - Surface Mount CRGH1206F22R

Description
22 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
22 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH1206F22RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206F22RTR-ND
Chip Resistor - Surface Mount 1712-CRGH1206F22RTR-ND
22 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

22 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH1206F22RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206F22RCT-ND
Chip Resistor - Surface Mount 1712-CRGH1206F22RCT-ND
RES 22 OHM 1% 1/2W 1206

RES 22 OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH1206F22RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206F22RDKR-ND
Chip Resistor - Surface Mount 1712-CRGH1206F22RDKR-ND
RES 22 OHM 1% 1/2W 1206

RES 22 OHM 1% 1/2W 1206

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 22 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Te Connectivity - 95W7236 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 22 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Te Connectivity
95W7236
Surface Mount Thick Film Resistor, Crg Series, 22 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Te Connectivity 95W7236
Surface Mount Thick Film Resistor, CRG Series, 22 ohm, 500 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 22 ohm, 500 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 12AC0361 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
12AC0361
Res, 22R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 12AC0361
RES, 22R, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:22ohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 22R, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:22ohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRGH1206F22R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGH1206F22R
Chip Resistor - Surface Mount CRGH1206F22R
RES 22 OHM 1% 1/2W 1206

RES 22 OHM 1% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1712-CRGH1206F22RTR-ND 95W7236 12AC0361 CRGH1206F22R
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 22 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Te Connectivity Res, 22R, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details