CRGH1206F221K -- CRGH1206 1% 221K 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 221K 0.5W Neohm - Te Connectivity
CRGH1206F221K
Description
CRGH1206 1% 221K 0.5W
Description
CRGH1206 1% 221K 0.5W
Suppliers
Crgh1206 1% 221K 0.5W Neohm - Te Connectivity
94X6649
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6649 |
|
Product Name
|
Crgh1206 1% 221K 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
250 volts
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Gender
Male / Plug; Female / Jack
View Details