CRGH1206F210R -- CRGH1206 1% 210R 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 210R 0.5W Neohm - Te Connectivity
CRGH1206F210R
Description
CRGH1206 1% 210R 0.5W
Description
CRGH1206 1% 210R 0.5W
Suppliers
Crgh1206 1% 210R 0.5W Neohm - Te Connectivity
94X6642
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6642 |
|
Product Name
|
Crgh1206 1% 210R 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details