CRGH1206F20R5 -- CRGH1206 1% 20R5 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 20R5 0.5W Neohm - Te Connectivity
CRGH1206F20R5
Description
CRGH1206 1% 20R5 0.5W
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Description
CRGH1206 1% 20R5 0.5W
Suppliers
Crgh1206 1% 20R5 0.5W Neohm - Te Connectivity
94X6632
Supplier's Site
Crgh1206 1% 20R5 0.5W Neohm - Te Connectivity
35AC0792
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6632 |
|
Product Name
|
Crgh1206 1% 20R5 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Connector Type
D-Sub Connector
View Details
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details