1 MOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
Surface Mount Thick Film Resistor, CRG Series, 1 Mohm, 500 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRGH1206F1M0-ND | 95W7216 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Crg Series, 1 Mohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 |
| Tolerance | 1 +/- % |