TE Connectivity Chip Resistor - Surface Mount CRGH1206F1K8

Description
RES 1.8K OHM 1% 1/2W 1206
Request a Quote Datasheet
Description
RES 1.8K OHM 1% 1/2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH1206F1K8TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206F1K8TR-ND
Chip Resistor - Surface Mount 1712-CRGH1206F1K8TR-ND
RES 1.8K OHM 1% 1/2W 1206

RES 1.8K OHM 1% 1/2W 1206

Buy Now Datasheet
Res, 1K8, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 12AC0354 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
12AC0354
Res, 1K8, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 12AC0354
RES, 1K8, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.8kohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K8, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:1.8kohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Crg Series, 1.8 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity - 95W7215 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 1.8 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity
95W7215
Surface Mount Thick Film Resistor, Crg Series, 1.8 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity 95W7215
Surface Mount Thick Film Resistor, CRG Series, 1.8 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 1.8 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CRGH1206F1K8TR-ND 12AC0354 95W7215
Product Name Chip Resistor - Surface Mount Res, 1K8, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity Surface Mount Thick Film Resistor, Crg Series, 1.8 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD135GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 3-2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118 ohms
View Details
3 suppliers