CRGH1206F1K74 -- CRGH1206 1% 1K74 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 1K74 0.5W Neohm - Te Connectivity
CRGH1206F1K74
Description
CRGH1206 1% 1K74 0.5W
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Description
CRGH1206 1% 1K74 0.5W
Suppliers
Crgh1206 1% 1K74 0.5W Neohm - Te Connectivity
94X6489
Supplier's Site
Crgh1206 1% 1K74 0.5W Neohm - Te Connectivity
35AC0791
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6489 |
|
Product Name
|
Crgh1206 1% 1K74 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data