TE Connectivity Crgh1206 1% 1K13 0.5W Neohm - Te Connectivity CRGH1206F1K13

Description
CRGH1206 1% 1K13 0.5W
Description
CRGH1206 1% 1K13 0.5W

Suppliers

Company
Product
Description
Supplier Links
Crgh1206 1% 1K13 0.5W Neohm - Te Connectivity - 94X6471 - Newark, An Avnet Company
Chicago, IL, United States
Crgh1206 1% 1K13 0.5W Neohm - Te Connectivity
94X6471
Crgh1206 1% 1K13 0.5W Neohm - Te Connectivity 94X6471
CRGH1206 1% 1K13 0.5W

CRGH1206 1% 1K13 0.5W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94X6471
Product Name Crgh1206 1% 1K13 0.5W Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC to Female BNC Adapter, 14 dB Attenuation - AT-14 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
SIM Card Connector Flip Type 6 Pin Plastic Body - ET-SIM6PFT-PB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details