CRGH1206F1K02 -- CRGH1206 1% 1K02 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 1K02 0.5W Neohm - Te Connectivity
CRGH1206F1K02
Description
CRGH1206 1% 1K02 0.5W
Description
CRGH1206 1% 1K02 0.5W
Suppliers
Crgh1206 1% 1K02 0.5W Neohm - Te Connectivity
94X6467
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6467 |
|
Product Name
|
Crgh1206 1% 1K02 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Modular Connector and RJ Connector
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details