CRGH1206F19K6 -- CRGH1206 1% 19K6 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 19K6 0.5W Neohm - Te Connectivity
CRGH1206F19K6
Description
CRGH1206 1% 19K6 0.5W
Description
CRGH1206 1% 19K6 0.5W
Suppliers
Crgh1206 1% 19K6 0.5W Neohm - Te Connectivity
94X6605
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6605 |
|
Product Name
|
Crgh1206 1% 19K6 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details