TE Connectivity Chip Resistor - Surface Mount CRGH1206F18R

Description
RES 18 OHM 1% 1/2W 1206
Request a Quote Datasheet
Description
RES 18 OHM 1% 1/2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH1206F18RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206F18RCT-ND
Chip Resistor - Surface Mount 1712-CRGH1206F18RCT-ND
RES 18 OHM 1% 1/2W 1206

RES 18 OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH1206F18RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206F18RDKR-ND
Chip Resistor - Surface Mount 1712-CRGH1206F18RDKR-ND
RES 18 OHM 1% 1/2W 1206

RES 18 OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRGH1206F18RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206F18RTR-ND
Chip Resistor - Surface Mount 1712-CRGH1206F18RTR-ND
RES 18 OHM 1% 1/2W 1206

RES 18 OHM 1% 1/2W 1206

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 18 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Te Connectivity - 95W7230 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 18 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Te Connectivity
95W7230
Surface Mount Thick Film Resistor, Crg Series, 18 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Te Connectivity 95W7230
Surface Mount Thick Film Resistor, CRG Series, 18 ohm, 500 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 18 ohm, 500 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CRGH1206F18RCT-ND 95W7230
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 18 Ohm, 500 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5622FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2176766-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers