TE Connectivity Chip Resistor - Surface Mount CRGH1206F18K

Description
18 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
18 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A129548TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129548TR-ND
Chip Resistor - Surface Mount A129548TR-ND
18 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

18 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129548DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129548DKR-ND
Chip Resistor - Surface Mount A129548DKR-ND
18 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

18 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129548CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129548CT-ND
Chip Resistor - Surface Mount A129548CT-ND
18 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

18 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Res, 18K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity - 12AC0358 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity
12AC0358
Res, 18K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity 12AC0358
RES, 18K, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:18kohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 18K, 1%, 0.5W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:18kohm; Product Range:CRGH Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Crg Series, 18 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity - 95W7229 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 18 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity
95W7229
Surface Mount Thick Film Resistor, Crg Series, 18 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity 95W7229
Surface Mount Thick Film Resistor, CRG Series, 18 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 18 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A129548TR-ND 12AC0358 95W7229
Product Name Chip Resistor - Surface Mount Res, 18K, 1%, 0.5W, 1206, Thick Film; Resistor Case Style Te Connectivity Surface Mount Thick Film Resistor, Crg Series, 18 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details