CRGH1206F15R8 -- CRGH1206 1% 15R8 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 15R8 0.5W Neohm - Te Connectivity
CRGH1206F15R8
Description
CRGH1206 1% 15R8 0.5W
Description
CRGH1206 1% 15R8 0.5W
Suppliers
Crgh1206 1% 15R8 0.5W Neohm - Te Connectivity
94X6569
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6569 |
|
Product Name
|
Crgh1206 1% 15R8 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details