CRGH1206F154R -- CRGH1206 1% 154R 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 154R 0.5W Neohm - Te Connectivity
CRGH1206F154R
Description
CRGH1206 1% 154R 0.5W
Description
CRGH1206 1% 154R 0.5W
Suppliers
Crgh1206 1% 154R 0.5W Neohm - Te Connectivity
94X6573
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6573 |
|
Product Name
|
Crgh1206 1% 154R 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Voltage Rating
500 volts
Current Rating
3.0 amps
View Details
Connector Type
Board Mount Connector
Gender
Female / Jack
Geometry
Right Angle
View Details
E-Z-HOOK, a division of Tektest, Inc.
Gender
Female / Jack
Mounting
Panel Mount
View Details