CRGH1206F13R -- CRGH1206 1% 13R 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 13R 0.5W Neohm - Te Connectivity
CRGH1206F13R
Description
CRGH1206 1% 13R 0.5W
Description
CRGH1206 1% 13R 0.5W
Suppliers
Crgh1206 1% 13R 0.5W Neohm - Te Connectivity
94X6543
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6543 |
|
Product Name
|
Crgh1206 1% 13R 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers