CRGH1206F130K -- CRGH1206 1% 130K 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 130K 0.5W Neohm - Te Connectivity
CRGH1206F130K
Description
CRGH1206 1% 130K 0.5W
Description
CRGH1206 1% 130K 0.5W
Suppliers
Crgh1206 1% 130K 0.5W Neohm - Te Connectivity
94X6546
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6546 |
|
Product Name
|
Crgh1206 1% 130K 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Connector Type
Board Mount Connector; D-Sub Connector
Mounting
Through Hole
Current Rating
1.0 amps
View Details