CRGH1206F12R1 -- CRGH1206 1% 12R1 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 12R1 0.5W Neohm - Te Connectivity
CRGH1206F12R1
Description
CRGH1206 1% 12R1 0.5W
Description
CRGH1206 1% 12R1 0.5W
Suppliers
Crgh1206 1% 12R1 0.5W Neohm - Te Connectivity
94X6531
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6531 |
|
Product Name
|
Crgh1206 1% 12R1 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
20 AWG
View Details