TE Connectivity Chip Resistor - Surface Mount CRGH1206F12K

Description
RES 12K OHM 1% 1/2W 1206
Request a Quote Datasheet
Description
RES 12K OHM 1% 1/2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRGH1206F12KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRGH1206F12KTR-ND
Chip Resistor - Surface Mount 1712-CRGH1206F12KTR-ND
RES 12K OHM 1% 1/2W 1206

RES 12K OHM 1% 1/2W 1206

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 12 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity - 95W7221 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 12 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity
95W7221
Surface Mount Thick Film Resistor, Crg Series, 12 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity 95W7221
Surface Mount Thick Film Resistor, CRG Series, 12 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 12 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CRGH1206F12KTR-ND 95W7221
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 12 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details