CRGH1206F124K -- CRGH1206 1% 124K 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 124K 0.5W Neohm - Te Connectivity
CRGH1206F124K
Description
CRGH1206 1% 124K 0.5W
Description
CRGH1206 1% 124K 0.5W
Suppliers
Crgh1206 1% 124K 0.5W Neohm - Te Connectivity
94X6536
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6536 |
|
Product Name
|
Crgh1206 1% 124K 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Military Connector
Voltage Rating
1000 volts
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details