TE Connectivity Resistors - Chip Resistor - Surface Mount CRGH1206F120R

Description
Win Source Part Number: 1351282-CRGH1206F120 R Category: Resistors - Chip Resistor - Surface Mount Series: CRGH, Neohm Package: Tape & Reel Size / Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 120 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: CRGH1206
Request a Quote Datasheet
Description
Win Source Part Number: 1351282-CRGH1206F120 R Category: Resistors - Chip Resistor - Surface Mount Series: CRGH, Neohm Package: Tape & Reel Size / Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 120 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: CRGH1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1351282-CRGH1206F120R - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1351282-CRGH1206F120R
Resistors - Chip Resistor - Surface Mount 1351282-CRGH1206F120R
Win Source Part Number: 1351282-CRGH1206F120 R Category: Resistors - Chip Resistor - Surface Mount Series: CRGH, Neohm Package: Tape & Reel Size / Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 120 Ohms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: CRGH1206

Win Source Part Number: 1351282-CRGH1206F120R
Category: Resistors - Chip Resistor - Surface Mount
Series: CRGH, Neohm
Package: Tape & Reel
Size / Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 120 Ohms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Base Product Number: CRGH1206

Buy Now Datasheet
SMD 120 OHM 2W Resistor - 52-CRGH1206F120R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120 OHM 2W Resistor
52-CRGH1206F120R
SMD 120 OHM 2W Resistor 52-CRGH1206F120R
RES SMD 120 OHM 1% 1/2W 1206 Product overview: CRGH1206F120R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGH1206F120R can be used for catalog matching and distributor lookup.

RES SMD 120 OHM 1% 1/2W 1206 Product overview: CRGH1206F120R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGH1206F120R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A129547TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129547TR-ND
Chip Resistor - Surface Mount A129547TR-ND
120 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

120 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129547DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129547DKR-ND
Chip Resistor - Surface Mount A129547DKR-ND
120 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

120 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A129547CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A129547CT-ND
Chip Resistor - Surface Mount A129547CT-ND
120 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

120 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 120 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity - 95W7224 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 120 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity
95W7224
Surface Mount Thick Film Resistor, Crg Series, 120 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity 95W7224
Surface Mount Thick Film Resistor, CRG Series, 120 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 120 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site
Res, 120R, 0.5W, 1%, 1206, Thick Film; Resistance Neohm Te Connectivity - 46AK9328 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.5W, 1%, 1206, Thick Film; Resistance Neohm Te Connectivity
46AK9328
Res, 120R, 0.5W, 1%, 1206, Thick Film; Resistance Neohm Te Connectivity 46AK9328
RES, 120R, 0.5W, 1%, 1206, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

RES, 120R, 0.5W, 1%, 1206, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 0.5W, 1%, 1206, Thick Film; Resistance Neohm Te Connectivity - 46AK9329 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.5W, 1%, 1206, Thick Film; Resistance Neohm Te Connectivity
46AK9329
Res, 120R, 0.5W, 1%, 1206, Thick Film; Resistance Neohm Te Connectivity 46AK9329
RES, 120R, 0.5W, 1%, 1206, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

RES, 120R, 0.5W, 1%, 1206, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRGH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1351282-CRGH1206F120R 52-CRGH1206F120R A129547TR-ND 95W7224 46AK9328
Product Name Resistors - Chip Resistor - Surface Mount SMD 120 OHM 2W Resistor Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 120 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Te Connectivity Res, 120R, 0.5W, 1%, 1206, Thick Film; Resistance Neohm Te Connectivity
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details