CRGH1206F115R -- CRGH1206 1% 115R 0.5W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh1206 1% 115R 0.5W Neohm - Te Connectivity
CRGH1206F115R
Description
CRGH1206 1% 115R 0.5W
Description
CRGH1206 1% 115R 0.5W
Suppliers
Crgh1206 1% 115R 0.5W Neohm - Te Connectivity
94X6525
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
94X6525 |
|
Product Name
|
Crgh1206 1% 115R 0.5W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug; Female / Jack
Mounting
Through hole
View Details